Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Translators, Level Shifters
/ Texas Instruments LSF0102DDFR
LSF0102DDFR
Active
Logic - Translators, Level Shifters
Description:
DUAL BIDIRECTIONAL MULTI-VOLTAGE
Manufacturer:
Texas Instruments
Datasheet:
LSF0102DDFR Datasheet
History Price: $0.76000
In Stock: 9440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LSF0102DDFR vs LSF0102DCTR
Part No
LSF0102DDFR
LSF0102DCTR
Category
Logic - Translators, Level Shifters
Logic - Translators, Level Shifters
Manufacturer
Texas Instruments
Texas Instruments
Series
LSF010x
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Translator Type
Voltage Level
Voltage Level
Channel Type
Bidirectional
Bidirectional
Number of Circuits
1
1
Channels per Circuit
8
2
Voltage - VCCA
0.95 V ~ 5 V
0 V ~ 5 V
Voltage - VCCB
0.95 V ~ 5 V
0 V ~ 5 V
Input Signal
-
-
Output Signal
-
-
Output Type
Open Drain, Push-Pull
Open Drain, Push-Pull
Data Rate
100MHz
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Features
-
Auto-Direction Sensing
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-8
8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
TSOT-23-8
SM8