Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ LSI/CSI LS8293-S
LS8293-S
Active
PMIC - Motor Drivers, Controllers
Description:
MICRO-STEPPER MOTOR CONTROLLER
Manufacturer:
LSI/CSI
Datasheet:
LS8293-S Datasheet
History Price: $10.51000
In Stock: 47200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LS8293-S vs LS8297-S
Part No
LS8293-S
LS8297-S
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
LSI/CSI
LSI/CSI
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Motor Type - Stepper
Bipolar, Unipolar
Bipolar, Unipolar
Motor Type - AC, DC
-
-
Function
Controller - Commutation, Direction Management
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (2)
Half Bridge (2)
Interface
PWM
PWM
Technology
Power MOSFET
Power MOSFET
Step Resolution
1, 1/2, 1/8, 1/16, 1/32
1, 1/2
Applications
General Purpose
General Purpose
Current - Output
-
-
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 7V
Voltage - Load
-
-
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
20-SOIC