LS7766SO-TS
LS7766SO-TS
Active
Description:  IC DIVIDER BY N 8-BIT 24TSSOP
Manufacturer:  LSI/CSI
Datasheet:   LS7766SO-TS Datasheet
History Price: $12.65000
In Stock: 21100
LS7766SO-TS vs LS7366R-S
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Logic Type
Divide-by-N
Binary Counter
Direction
Up, Down
Up, Down
Number of Elements
1
1
Number of Bits per Element
8
32
Reset
Asynchronous/Synchronous
Asynchronous/Synchronous
Timing
Asynchronous/Synchronous
Synchronous
Count Rate
40 MHz
40 MHz
Trigger Type
Positive, Negative
Positive, Negative
Voltage - Supply
3 V ~ 5.5 V
3 V ~ 5.5 V
Operating Temperature
-25 ℃ ~ 80 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-TSSOP
14-SOIC