Logic Type
Divide-by-N
BCD Counter, Binary Counter
Direction
Up, Down
Up, Down
Number of Bits per Element
8
24
Reset
Asynchronous/Synchronous
Synchronous
Timing
Asynchronous/Synchronous
Synchronous
Trigger Type
Positive, Negative
Positive Edge
Voltage - Supply
3 V ~ 5.5 V
3 V ~ 5.5 V
Operating Temperature
-25 ℃ ~ 80 ℃ (TA)
-25 ℃ ~ 80 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
24-TSSOP (0.173", 4.40mm Width)
28-DIP (0.600", 15.24mm)
Supplier Device Package
24-TSSOP
28-DIP