Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ LSI/CSI LS7766SH-TS
LS7766SH-TS
Active
Logic - Counters, Dividers
Description:
IC DIVIDER BY N 16-BIT 38TSSOP
Manufacturer:
LSI/CSI
Datasheet:
LS7766SH-TS Datasheet
History Price: $14.70000
In Stock: 27800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LS7766SH-TS vs LS7766DO-S
Part No
LS7766SH-TS
LS7766DO-S
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
LSI/CSI
LSI/CSI
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Logic Type
Divide-by-N
Divide-by-N
Direction
Up, Down
Up, Down
Number of Elements
1
2
Number of Bits per Element
16
8
Reset
Asynchronous/Synchronous
Asynchronous/Synchronous
Timing
Asynchronous/Synchronous
Asynchronous/Synchronous
Count Rate
40 MHz
40 MHz
Trigger Type
Positive, Negative
Positive, Negative
Voltage - Supply
3 V ~ 5.5 V
3 V ~ 5.5 V
Operating Temperature
-25 ℃ ~ 80 ℃ (TA)
-25 ℃ ~ 80 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
38-TFSOP (0.173", 4.40mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
38-TSSOP
28-SOIC