Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ LSI/CSI LS7766DO
LS7766DO
Active
Logic - Counters, Dividers
Description:
IC DIVIDER BY N DUAL 8BIT 28DIP
Manufacturer:
LSI/CSI
Datasheet:
LS7766DO Datasheet
History Price: $14.72000
In Stock: 14925
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LS7766DO vs LS7566R-TS
Part No
LS7766DO
LS7566R-TS
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
LSI/CSI
LSI/CSI
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Logic Type
Divide-by-N
Binary Counter
Direction
Up, Down
Up, Down
Number of Elements
2
4
Number of Bits per Element
8
24
Reset
Asynchronous/Synchronous
Asynchronous/Synchronous
Timing
Asynchronous/Synchronous
Asynchronous/Synchronous
Count Rate
40 MHz
40 MHz
Trigger Type
Positive, Negative
Positive, Negative
Voltage - Supply
3 V ~ 5.5 V
3 V ~ 5.5 V
Operating Temperature
-25 ℃ ~ 80 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
28-DIP (0.600", 15.24mm)
48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
28-DIP
48-TSSOP