LS7566R-TS
LS7566R-TS
Active
Description:  IC BIN COUNT QUAD 24BIT 48TSSOP
Manufacturer:  LSI/CSI
Datasheet:   LS7566R-TS Datasheet
History Price: $15.27000
In Stock: 22300
LS7566R-TS vs LS7366R
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Logic Type
Binary Counter
Binary Counter
Direction
Up, Down
Up, Down
Number of Elements
4
1
Number of Bits per Element
24
32
Reset
Asynchronous/Synchronous
Asynchronous/Synchronous
Timing
Asynchronous/Synchronous
Synchronous
Count Rate
40 MHz
40 MHz
Trigger Type
Positive, Negative
Positive, Negative
Voltage - Supply
3 V ~ 5.5 V
3 V ~ 5.5 V
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
48-TFSOP (0.240", 6.10mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
48-TSSOP
14-DIP