LS7362C-S
LS7362C-S
Active
Description:  BLDC MOTOR COMMUTATOR/CONTROLLER
Manufacturer:  LSI/CSI
Datasheet:   LS7362C-S Datasheet
History Price: $4.63000
In Stock: 10600
LS7362C-S vs LS7290-TS
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Motor Type - Stepper
Multiphase
Bipolar, Unipolar
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Controller - Commutation, Direction Management
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (3)
Half Bridge (2)
Interface
PWM
PWM
Technology
Power MOSFET
Power MOSFET
Step Resolution
-
1, 1/2
Applications
General Purpose
General Purpose
Current - Output
-
-
Voltage - Supply
5V ~ 28V
3V ~ 5.5V
Voltage - Load
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-SOIC
24-TSSOP