LS7267-TS
LS7267-TS
Active
Description:  IC BCD COUNTER DL 24BIT 28TSSOP
Manufacturer:  LSI/CSI
Datasheet:   LS7267-TS Datasheet
History Price: $15.85000
In Stock: 47900
LS7267-TS vs LS7267-S
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Logic Type
BCD Counter, Binary Counter
BCD Counter, Binary Counter
Direction
Up, Down
Up, Down
Number of Elements
2
2
Number of Bits per Element
24
24
Reset
Synchronous
Synchronous
Timing
Synchronous
Synchronous
Count Rate
50 MHz
50 MHz
Trigger Type
Positive Edge
Positive Edge
Voltage - Supply
3 V ~ 5.5 V
3 V ~ 5.5 V
Operating Temperature
-25 ℃ ~ 80 ℃ (TA)
-25 ℃ ~ 80 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-TSSOP
28-SOIC