LS7267-S
LS7267-S
Active
Description:  IC BCD COUNTER DL 24BIT 28SOIC
Manufacturer:  LSI/CSI
Datasheet:   LS7267-S Datasheet
History Price: $15.17000
In Stock: 16800
LS7267-S vs LS7766DO-S
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Logic Type
BCD Counter, Binary Counter
Divide-by-N
Direction
Up, Down
Up, Down
Number of Elements
2
2
Number of Bits per Element
24
8
Reset
Synchronous
Asynchronous/Synchronous
Timing
Synchronous
Asynchronous/Synchronous
Count Rate
50 MHz
40 MHz
Trigger Type
Positive Edge
Positive, Negative
Voltage - Supply
3 V ~ 5.5 V
3 V ~ 5.5 V
Operating Temperature
-25 ℃ ~ 80 ℃ (TA)
-25 ℃ ~ 80 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
28-SOIC