LS7166A
LS7166A
Active
Description:  IC BCD COUNTER QUAD 24BIT 20DIP
Manufacturer:  LSI/CSI
Datasheet:   LS7166A Datasheet
History Price: $14.83000
In Stock: 11300
LS7166A vs LS7566R-TS
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Logic Type
BCD Counter, Binary Counter, Divide-by-N
Binary Counter
Direction
Up, Down
Up, Down
Number of Elements
4
4
Number of Bits per Element
24
24
Reset
-
Asynchronous/Synchronous
Timing
-
Asynchronous/Synchronous
Count Rate
40 MHz
40 MHz
Trigger Type
Positive, Negative
Positive, Negative
Voltage - Supply
3 V ~ 5.5 V
3 V ~ 5.5 V
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
20-DIP
48-TSSOP