Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ LSI/CSI LS7166A
LS7166A
Active
Logic - Counters, Dividers
Description:
IC BCD COUNTER QUAD 24BIT 20DIP
Manufacturer:
LSI/CSI
Datasheet:
LS7166A Datasheet
History Price: $14.83000
In Stock: 11300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LS7166A vs LS7166A-S
Part No
LS7166A
LS7166A-S
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
LSI/CSI
LSI/CSI
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Logic Type
BCD Counter, Binary Counter, Divide-by-N
BCD Counter, Binary Counter, Divide-by-N
Direction
Up, Down
Up, Down
Number of Elements
4
4
Number of Bits per Element
24
24
Reset
-
-
Timing
-
-
Count Rate
40 MHz
40 MHz
Trigger Type
Positive, Negative
Positive, Negative
Voltage - Supply
3 V ~ 5.5 V
3 V ~ 5.5 V
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-DIP
20-SOIC