LS6522-SW
LS6522-SW
Active
Description:  IC SENSOR INTERFACE 16SOIC
Manufacturer:  LSI/CSI
Datasheet:   LS6522-SW Datasheet
History Price: $3.93000
In Stock: 21700
LS6522-SW vs LS6525-S
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Sensor Interface
Sensor Interface
Input Type
Differential
Analog, Digital
Output Type
-
Analog, Digital
Current - Supply
350 μA
30 μA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
14-SOIC