Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ LSI/CSI LS6522-SW
LS6522-SW
Active
Interface - Sensor and Detector Interfaces
Description:
IC SENSOR INTERFACE 16SOIC
Manufacturer:
LSI/CSI
Datasheet:
LS6522-SW Datasheet
History Price: $3.93000
In Stock: 14105
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LS6522-SW vs LS6507R-S
Part No
LS6522-SW
LS6507R-S
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
LSI/CSI
LSI/CSI
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Sensor Interface
Sensor Interface
Input Type
Differential
Differential
Output Type
-
-
Current - Supply
350 μA
350 μA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC