☰
LS1012ASE7EKA
LS1012ASE7EKA
Active
Description:  IC MPU QORIQ 600MHZ 211FCLGA
Manufacturer:  NXP Semiconductors
History Price: $36.52000
In Stock: 43360
LS1012ASE7EKA vs LS1012AXE7EKA
Series
QorIQ Layerscape
QorIQ Layerscape
Packaging
Tray
Tray
Status
Active
Active
Core Processor
ARM? Cortex?-A53
ARM? Cortex?-A53
Number of Cores/Bus Width
1 Core, 64-Bit
1 Core, 64-Bit
Speed
600MHz
600MHz
Co-Processors/DSP
-
-
RAM Controllers
DDR3L
DDR3L
Graphics Acceleration
-
-
Display & Interface Controllers
-
-
Ethernet
GbE (2)
GbE (2)
SATA
SATA 6Gbps (1)
SATA 6Gbps (1)
USB
USB 2.0 (1), USB 3.0 + PHY
USB 2.0 (1), USB 3.0 + PHY
Voltage - I/O
-
-
Operating Temperature
0 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Security Features
Secure Boot, TrustZone?
Secure Boot, TrustZone?
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
211-VFLGA
211-VFLGA