Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ National Semiconductor LP2997M
LP2997M
Active
PMIC - Power Management - Specialized
Description:
TERMINATOR SUPPORT CIRCUIT, PDSO
Manufacturer:
National Semiconductor
Datasheet:
LP2997M Datasheet
History Price: $1.20000
In Stock: 4300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LP2997M vs LP2996MX/NOPB
Part No
LP2997M
LP2996MX/NOPB
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
National Semiconductor
Texas Instruments
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Applications
DDR-II Terminator
DDR Terminator
Current - Supply
320μA
320μA
Voltage - Supply
2.2V ~ 5.5V
2.2V ~ 5.5V
Operating Temperature
0℃ ~ 125℃
0℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC