LP2997M
LP2997M
Active
Description:  TERMINATOR SUPPORT CIRCUIT, PDSO
Manufacturer:  National Semiconductor
Datasheet:   LP2997M Datasheet
History Price: $1.20000
In Stock: 4300
LP2997M vs LP2995M
Part No
Series
-
-
Packaging
Bulk
Bulk or Tube
Status
Active
Not For New Designs
Applications
DDR-II Terminator
DDR Terminator
Current - Supply
320μA
250μA
Voltage - Supply
2.2V ~ 5.5V
2.2V ~ 5.5V
Operating Temperature
0℃ ~ 125℃
0℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC