LP2997M/NOPB
LP2997M/NOPB
Active
Description:  IC DDR-II TERMINATION REG 8-SOIC
Manufacturer:  Texas Instruments
History Price: $1.73000
In Stock: 47600
LP2997M/NOPB vs LP2996MR
Series
-
-
Packaging
Tube
Tube
Status
Active
Not For New Designs
Applications
DDR-II Terminator
DDR Terminator
Current - Supply
320μA
320μA
Voltage - Supply
2.2V ~ 5.5V
2.2V ~ 5.5V
Operating Temperature
0℃ ~ 125℃
0℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SO PowerPad