Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Texas Instruments LP2996LQX
LP2996LQX
Obsolete
PMIC - Power Management - Specialized
Description:
IC REGULATOR DDR TERM 16WQFN
Manufacturer:
Texas Instruments
Datasheet:
LP2996LQX Datasheet
History Price: Obsolete
In Stock: 31100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LP2996LQX vs LP2997M
Part No
LP2996LQX
LP2997M
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Texas Instruments
National Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Applications
DDR Terminator
DDR-II Terminator
Current - Supply
320μA
320μA
Voltage - Supply
2.2V ~ 5.5V
2.2V ~ 5.5V
Operating Temperature
0℃ ~ 125℃
0℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WFQFN Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-WQFN (4x4)
8-SOIC