Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ National Semiconductor LP2996LQ
LP2996LQ
Active
PMIC - Power Management - Specialized
Description:
TERMINATOR SUPPORT CIRCUIT
Manufacturer:
National Semiconductor
Datasheet:
LP2996LQ Datasheet
History Price: $0.80000
In Stock: 37800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LP2996LQ vs LP2995M
Part No
LP2996LQ
LP2995M
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
National Semiconductor
Texas Instruments
Series
-
-
Packaging
Bulk
Bulk or Tube
Status
Active
Not For New Designs
Applications
DDR Terminator
DDR Terminator
Current - Supply
320μA
250μA
Voltage - Supply
2.2V ~ 5.5V
2.2V ~ 5.5V
Operating Temperature
0℃ ~ 125℃
0℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WFQFN Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-WQFN (4x4)
8-SOIC