Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ National Semiconductor LP2995MRX
LP2995MRX
Active
PMIC - Power Management - Specialized
Description:
TERMINATOR SUPPORT CIRCUIT PDSO8
Manufacturer:
National Semiconductor
Datasheet:
LP2995MRX Datasheet
History Price: $0.69000
In Stock: 7900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LP2995MRX vs LP2997M/NOPB
Part No
LP2995MRX
LP2997M/NOPB
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
National Semiconductor
Texas Instruments
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Applications
DDR Terminator
DDR-II Terminator
Current - Supply
250μA
320μA
Voltage - Supply
2.2V ~ 5.5V
2.2V ~ 5.5V
Operating Temperature
0℃ ~ 125℃
0℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-PowerSOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO PowerPad
8-SOIC