☰
LP2950CDT
LP2950CDT
Active
Description:  IC REG LINEAR LDO REG
Manufacturer:  onsemi
Datasheet:   LP2950CDT Datasheet
History Price: $0.51000
In Stock: 33990
LP2950CDT vs LP2950-30LP
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Output Configuration
-
Positive
Output Type
-
Fixed
Number of Regulators
-
1
Voltage - Input (Max)
-
30V
Voltage - Output (Min/Fixed)
-
3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
0.6V @ 100mA
Current - Output
-
100mA
Current - Quiescent (Iq)
-
120 μA
Current - Supply (Max)
-
14 mA
PSRR
-
-
Control Features
-
-
Protection Features
-
Over Current, Over Temperature
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
-
Through Hole
Package / Case
-
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
-
TO-92-3