LNK302DN-TL
LNK302DN-TL
Active
Description:  IC OFFLINE SWITCH MULT TOP 8SO
Manufacturer:  Power Integrations
Datasheet:   LNK302DN-TL Datasheet
History Price: $0.72000
In Stock: 29400
LNK302DN-TL vs LNK6775V
Series
LinkSwitch-TN
LinkSwitch-HP
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Output Isolation
Non-Isolated
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
700V
725V
Topology
Buck, Buck-Boost, Flyback
Flyback
Voltage - Start Up
-
-
Voltage - Supply (Vcc/Vdd)
-
-
Duty Cycle
69%
64%
Frequency - Switching
66kHz
120kHz ~ 136kHz
Power (Watts)
-
30 W
Fault Protection
Current Limiting, Open Loop, Over Temperature, Short Circuit
Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features
-
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
8-SOIC (0.154", 3.90mm Width), 7 Leads
12-SDIP (0.412", 10.46mm), 11 Leads, Exposed Pad
Supplier Device Package
SO-8C
eDIP-12
Mounting Type
Surface Mount
Through Hole