Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Texas Instruments LMX2694SRTCTEP
LMX2694SRTCTEP
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC FREQ SYNTH 48VQFN
Manufacturer:
Texas Instruments
Datasheet:
LMX2694SRTCTEP Datasheet
History Price: $387.99000
In Stock: 7900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LMX2694SRTCTEP vs LMX2571NJKR
Part No
LMX2694SRTCTEP
LMX2571NJKR
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
PLLatinum
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Frequency Synthesizer
Frequency Synthesizer (RF)
PLL
Yes with Bypass
Yes with Bypass
Input
CMOS
Clock, Crystal
Output
-
Clock
Number of Circuits
1
1
Ratio - Input:Output
-
2:2
Differential - Input:Output
-
Yes/No
Frequency - Max
15.1GHz
1.4GHz
Divider/Multiplier
Yes/No
Yes/Yes
Voltage - Supply
3.2V ~ 3.45V
3.15V ~ 3.45V
Operating Temperature
-55 ℃ ~ 115 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
36-WFQFN Exposed Pad
Supplier Device Package
48-VQFN (7x7)
36-WQFN (6x6)