LMX2354SLDX
LMX2354SLDX
Active
Description:  IC FREQ SYNTH 24TLGA
Manufacturer:  National Semiconductor
Datasheet:   LMX2354SLDX Datasheet
History Price: $1.19000
In Stock: 42200
LMX2354SLDX vs LMX2694SRTCTEP
Series
LMX2354
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
Frequency Synthesizer
Frequency Synthesizer
PLL
Yes with Bypass
Yes with Bypass
Input
CMOS, TTL
CMOS
Output
CMOS
-
Number of Circuits
1
1
Ratio - Input:Output
3:3
-
Differential - Input:Output
Yes/No
-
Frequency - Max
-
15.1GHz
Divider/Multiplier
Yes/Yes
Yes/No
Voltage - Supply
2.7V ~ 5.5V
3.2V ~ 3.45V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-55 ℃ ~ 115 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24WFLGA
48-VFQFN Exposed Pad
Supplier Device Package
24-TLGA (4.5x3.5)
48-VQFN (7x7)