Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Texas Instruments LMX1600TMX
LMX1600TMX
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC PLL FREQ SYNTH 16TSSOP
Manufacturer:
Texas Instruments
Datasheet:
LMX1600TMX Datasheet
History Price: Obsolete
In Stock: 15700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LMX1600TMX vs LMX2694SRTCTEP
Part No
LMX1600TMX
LMX2694SRTCTEP
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Texas Instruments
Series
PLLatinum
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
PLL Frequency Synthesizer, Delta Sigma
Frequency Synthesizer
PLL
Yes with Bypass
Yes with Bypass
Input
CMOS, TTL
CMOS
Output
CMOS
-
Number of Circuits
1
1
Ratio - Input:Output
3:1
-
Differential - Input:Output
No/No
-
Frequency - Max
2GHz, 500MHz
15.1GHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
2.7V ~ 3.6V
3.2V ~ 3.45V
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 115 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
48-VFQFN Exposed Pad
Supplier Device Package
16-TSSOP
48-VQFN (7x7)