Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Texas Instruments LMX1501AMX
LMX1501AMX
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC PLL FREQ SYNTH 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
LMX1501AMX Datasheet
History Price: Obsolete
In Stock: 41300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LMX1501AMX vs LMX2571SRHHTEP
Part No
LMX1501AMX
LMX2571SRHHTEP
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Texas Instruments
Series
PLLatinum
PLLatinum
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
PLL Frequency Synthesizer
Frequency Synthesizer
PLL
Yes
No
Input
CMOS, TTL
Clock, Crystal
Output
Clock
Clock
Number of Circuits
1
1
Ratio - Input:Output
2:1
1:2
Differential - Input:Output
Yes/No
No/No
Frequency - Max
1.1GHz
1.4GHz
Divider/Multiplier
Yes/No
Yes/Yes
Voltage - Supply
2.7V ~ 5.5V
3.15V ~ 3.45V
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
36-VFQFN Exposed Pad
Supplier Device Package
16-SOIC
36-VQFN (6x6)