Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments LMV934MTX
LMV934MTX
Not For New Designs
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 4 CIRCUIT 14TSSOP
Manufacturer:
Texas Instruments
Datasheet:
LMV934MTX Datasheet
History Price: $1.68300
In Stock: 30300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LMV934MTX vs LMV981BLX
Part No
LMV934MTX
LMV981BLX
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.42V/μs
0.42V/μs
Gain Bandwidth Product
1.5 MHz
1.5 MHz
-3db Bandwidth
-
-
Current - Input Bias
14 nA
14 nA
Voltage - Input Offset
1 mV
1 mV
Current - Supply
116μA (x4 Channels)
116μA
Current - Output / Channel
100 mA
100 mA
Voltage - Supply Span (Min)
1.8 V
1.8 V
Voltage - Supply Span (Max)
5.5 V
5 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
6-UFBGA
Supplier Device Package
14-TSSOP
6-μSMD (1.01x1.51)