Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ Texas Instruments LMV762MMX
LMV762MMX
Active
Linear - Comparators
Description:
IC COMPARATOR 2 GEN PUR 8VSSOP
Manufacturer:
Texas Instruments
Datasheet:
LMV762MMX Datasheet
History Price: $1.55250
In Stock: 35200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LMV762MMX vs LMV762MA
Part No
LMV762MMX
LMV762MA
Category
Linear - Comparators
Linear - Comparators
Manufacturer
Texas Instruments
National Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
2
2
Output Type
Push-Pull
Push-Pull
Voltage - Supply, Single/Dual (?
2.7V ~ 5V
2.7V ~ 5V
Voltage - Input Offset (Max)
0.2mV @ 5V
0.2mV @ 5V
Current - Input Bias (Max)
50pA @ 5V
50pA @ 5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
700μA
700μA
CMRR, PSRR (Typ)
100dB CMRR, 110dB PSRR
100dB CMRR, 110dB PSRR
Propagation Delay (Max)
225ns
225ns
Hysteresis
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-VSSOP
8-SOIC