Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Type
General Purpose
General Purpose
Output Type
Open Collector
CMOS, Open-Drain, Rail-to-Rail
Voltage - Supply, Single/Dual (?
2.7V ~ 5.5V
1.8V ~ 5.5V, ?.9V ~ 2.75V
Voltage - Input Offset (Max)
7mV @ 5V
4mV @ 5V
Current - Input Bias (Max)
0.25μA @ 5V
0.01μA @ 5V
Current - Output (Typ)
84mA @ 5V
-
Current - Quiescent (Max)
150μA
14μA
CMRR, PSRR (Typ)
-
78dB CMRR, 80dB PSRR
Propagation Delay (Max)
600ns
2.1μs
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
SC-74A, SOT-753
5-TSSOP, SC-70-5, SOT-353
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SOT-23-5
SC-70-5