LMV321IDBVR
LMV321IDBVR
Active
Description:  IC OPAMP GP 1 CIRCUIT SOT23-5
Manufacturer:  Texas Instruments
Datasheet:   LMV321IDBVR Datasheet
History Price: $0.80000
In Stock: 19200
LMV321IDBVR vs LMV981BL
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
1V/μs
0.42V/μs
Gain Bandwidth Product
1 MHz
1.5 MHz
-3db Bandwidth
-
-
Current - Input Bias
15 nA
14 nA
Voltage - Input Offset
1.7 mV
1 mV
Current - Supply
130μA
116μA
Current - Output / Channel
160 mA
100 mA
Voltage - Supply Span (Min)
2.7 V
1.8 V
Voltage - Supply Span (Max)
5.5 V
5 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
6-UFBGA
Supplier Device Package
SOT-23-5
6-μSMD (1.01x1.51)