LMV105M5X
LMV105M5X
Discontinued
Description:  IC OPAMP GP 1 CIRCUIT SOT23-5
Manufacturer:  Texas Instruments
Datasheet:   LMV105M5X Datasheet
History Price: Discontinued at Digi-Key
In Stock: 800
LMV105M5X vs LMV981MFX
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Discontinued
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
1V/μs
0.42V/μs
Gain Bandwidth Product
-
1.5 MHz
-3db Bandwidth
800 kHz
-
Current - Input Bias
-
14 nA
Voltage - Input Offset
-
1 mV
Current - Supply
130μA
116μA
Current - Output / Channel
-
100 mA
Voltage - Supply Span (Min)
2.7 V
1.8 V
Voltage - Supply Span (Max)
5 V
5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
SOT-23-6
Supplier Device Package
SOT-23-5
SOT-23-6