Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ National Semiconductor LMV102M7
LMV102M7
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT SC70-5
Manufacturer:
National Semiconductor
Datasheet:
LMV102M7 Datasheet
History Price: $0.24000
In Stock: 7500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LMV102M7 vs LMV981MF
Part No
LMV102M7
LMV981MF
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
National Semiconductor
Texas Instruments
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
1V/μs
0.42V/μs
Gain Bandwidth Product
-
1.5 MHz
-3db Bandwidth
1.8 MHz
-
Current - Input Bias
-
14 nA
Voltage - Input Offset
-
1 mV
Current - Supply
130μA
116μA
Current - Output / Channel
-
100 mA
Voltage - Supply Span (Min)
2.7 V
1.8 V
Voltage - Supply Span (Max)
5 V
5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
SOT-23-6
Supplier Device Package
SC-70-5
SOT-23-6