LMV102M7
LMV102M7
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT SC70-5
Manufacturer:  National Semiconductor
Datasheet:   LMV102M7 Datasheet
History Price: $0.24000
In Stock: 7500
LMV102M7 vs LMV981IDCKR
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
1V/μs
0.42V/μs
Gain Bandwidth Product
-
1.5 MHz
-3db Bandwidth
1.8 MHz
-
Current - Input Bias
-
15 nA
Voltage - Input Offset
-
1 mV
Current - Supply
130μA
116μA
Current - Output / Channel
-
100 mA
Voltage - Supply Span (Min)
2.7 V
1.8 V
Voltage - Supply Span (Max)
5 V
5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
6-TSSOP, SC-88, SOT-363
Supplier Device Package
SC-70-5
SC-70-6