LMV102M5
LMV102M5
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT SOT23-5
Manufacturer:  National Semiconductor
Datasheet:   LMV102M5 Datasheet
History Price: $0.24000
In Stock: 45300
LMV102M5 vs LMV981MFX
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
1V/μs
0.42V/μs
Gain Bandwidth Product
-
1.5 MHz
-3db Bandwidth
1.8 MHz
-
Current - Input Bias
-
14 nA
Voltage - Input Offset
-
1 mV
Current - Supply
130μA
116μA
Current - Output / Channel
-
100 mA
Voltage - Supply Span (Min)
2.7 V
1.8 V
Voltage - Supply Span (Max)
5 V
5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
SOT-23-6
Supplier Device Package
SOT-23-5
SOT-23-6