LM7710/BCA
LM7710/BCA
Active
Description:  DUAL MARKED (M38510/10301BCA)
Manufacturer:  Rochester Electronics
Datasheet:   LM7710/BCA Datasheet
History Price: $88.74000
In Stock: 30800
LM7710/BCA vs LM760CJ-14
Series
-
LM760
Packaging
Bulk
Bulk
Status
Active
Active
Type
-
Differential
Number of Elements
-
1
Output Type
-
Complementary, TTL
Voltage - Supply, Single/Dual (?
-
?.5V ~ 6.5V
Voltage - Input Offset (Max)
-
6mV @ ?.5V
Current - Input Bias (Max)
-
60μA @ ±6.5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
-
16mA, 34mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-
0 ℃ ~ 70 ℃
Package / Case
-
14-CDIP (0.300", 7.62mm)
Mounting Type
-
Through Hole
Supplier Device Package
-
14-CERDIP