Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Texas Instruments LM76005RNPR
LM76005RNPR
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
3.5-V TO 60-V, 5-A SYNCHRONOUS S
Manufacturer:
Texas Instruments
Datasheet:
LM76005RNPR Datasheet
History Price: $5.60000
In Stock: 38600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LM76005RNPR vs LM78S40J
Part No
LM76005RNPR
LM78S40J
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Texas Instruments
National Semiconductor
Series
-
LM78S40
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Function
Step-Down
Step-Up, Step-Down
Output Configuration
Positive
Positive or Negative
Topology
Buck
Boost, Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
3.5V
2.5V
Voltage - Input (Max)
60V
40V
Voltage - Output (Min/Fixed)
1V
1.25V
Voltage - Output (Max)
57V
40V
Current - Output
5A
1.5A (Switch)
Frequency - Switching
200kHz ~ 500kHz
100Hz ~ 100kHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount, Wettable Flank
Through Hole
Package / Case
30-WFQFN Exposed Pad
16-CDIP (0.300", 7.62mm)
Supplier Device Package
30-WQFN (6x4)
16-CDIP