LM73606RNPR
LM73606RNPR
Active
Description:  IC REG BUCK ADJUSTABLE 6A 30WQFN
Manufacturer:  Texas Instruments
Datasheet:   LM73606RNPR Datasheet
History Price: $6.35000
In Stock: 15400
LM73606RNPR vs LM76005RNPR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
3.5V
3.5V
Voltage - Input (Max)
36V
60V
Voltage - Output (Min/Fixed)
1V
1V
Voltage - Output (Max)
34.2V
57V
Current - Output
6A
5A
Frequency - Switching
350kHz ~ 2.2MHz
200kHz ~ 500kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount, Wettable Flank
Surface Mount, Wettable Flank
Package / Case
30-WFQFN Exposed Pad
30-WFQFN Exposed Pad
Supplier Device Package
30-WQFN (6x4)
30-WQFN (6x4)