LM5642MTC
LM5642MTC
Active
Description:  LM5642 4.5-36V, CURRENT MODE DUA
Manufacturer:  National Semiconductor
Datasheet:   LM5642MTC Datasheet
History Price: $4.01000
In Stock: 17100
LM5642MTC vs LM5642XMTX
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
2
2
Output Phases
2
2
Voltage - Supply (Vcc/Vdd)
4.5V ~ 36V
4.5V ~ 36V
Frequency - Switching
200kHz
375kHz
Duty Cycle (Max)
98.9%
98.9%
Synchronous Rectifier
Yes
Yes
Clock Sync
Yes
Yes
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Soft Start
Current Limit, Enable, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
28-TSSOP