LM5176PWPR
LM5176PWPR
Active
Description:  LM5176PWPR
Manufacturer:  Texas Instruments
Datasheet:   LM5176PWPR Datasheet
History Price: $7.33000
In Stock: 6100
LM5176PWPR vs LM5175PWPT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up/Step-Down
Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Buck-Boost
Buck-Boost
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
4.2V ~ 55V
3.5V ~ 42V
Frequency - Switching
100kHz ~ 600kHz
100kHz ~ 600kHz
Duty Cycle (Max)
100%
-
Synchronous Rectifier
Yes
Yes
Clock Sync
Yes
Yes
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Frequency Control, Power Good, Soft Start
Enable, Frequency Control, Power Good, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-PowerTSSOP (0.173", 4.40mm Width)
28-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-HTSSOP
28-HTSSOP