Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Texas Instruments LM5170PHPT
LM5170PHPT
Active
PMIC - DC DC Switching Controllers
Description:
BI DIRECTIONAL 48V TO 12V CURREN
Manufacturer:
Texas Instruments
Datasheet:
LM5170PHPT Datasheet
History Price: $11.64000
In Stock: 26200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LM5170PHPT vs LM5170QPHPTQ1
Part No
LM5170PHPT
LM5170QPHPTQ1
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up/Step-Down
Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Buck-Boost
Buck-Boost
Number of Outputs
1
1
Output Phases
2
2
Voltage - Supply (Vcc/Vdd)
6V ~ 85V
3.5V ~ 42V
Frequency - Switching
50kHz ~ 500kHz
100kHz ~ 600kHz
Duty Cycle (Max)
-
-
Synchronous Rectifier
-
Yes
Clock Sync
Yes
Yes
Serial Interfaces
-
-
Control Features
Enable, Frequency Control, Power Good, Soft Start
Enable, Frequency Control, Power Good, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-PowerTQFP
48-PowerTQFP
Supplier Device Package
48-HTQFP (7x7)
48-HTQFP (7x7)