LM5170PHPT
LM5170PHPT
Active
Description:  BI DIRECTIONAL 48V TO 12V CURREN
Manufacturer:  Texas Instruments
Datasheet:   LM5170PHPT Datasheet
History Price: $11.64000
In Stock: 26200
LM5170PHPT vs LM5170QPHPRQ1
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up/Step-Down
Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Buck-Boost
Buck-Boost
Number of Outputs
1
1
Output Phases
2
2
Voltage - Supply (Vcc/Vdd)
6V ~ 85V
3.5V ~ 42V
Frequency - Switching
50kHz ~ 500kHz
100kHz ~ 600kHz
Duty Cycle (Max)
-
-
Synchronous Rectifier
-
Yes
Clock Sync
Yes
Yes
Serial Interfaces
-
-
Control Features
Enable, Frequency Control, Power Good, Soft Start
Enable, Frequency Control, Power Good, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-PowerTQFP
48-PowerTQFP
Supplier Device Package
48-HTQFP (7x7)
48-HTQFP (7x7)