LM5170PHPT
LM5170PHPT
Active
Description:  BI DIRECTIONAL 48V TO 12V CURREN
Manufacturer:  Texas Instruments
Datasheet:   LM5170PHPT Datasheet
History Price: $11.64000
In Stock: 26200
LM5170PHPT vs LM5155QDSSTQ1
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up/Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Buck-Boost
Boost, Flyback, SEPIC
Number of Outputs
1
1
Output Phases
2
1
Voltage - Supply (Vcc/Vdd)
6V ~ 85V
2.97V ~ 45V
Frequency - Switching
50kHz ~ 500kHz
100kHz ~ 2.2MHz
Duty Cycle (Max)
-
93%
Synchronous Rectifier
-
No
Clock Sync
Yes
Yes
Serial Interfaces
-
-
Control Features
Enable, Frequency Control, Power Good, Soft Start
Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount, Wettable Flank
Package / Case
48-PowerTQFP
12-WFDFN Exposed Pad
Supplier Device Package
48-HTQFP (7x7)
12-WSON (3x2)