LM5155QDSSTQ1
LM5155QDSSTQ1
Active
Description:  POWER MANAGEMENT
Manufacturer:  Texas Instruments
History Price: $2.45000
In Stock: 3000
LM5155QDSSTQ1 vs LM5642MTC
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Boost, Flyback, SEPIC
Buck
Number of Outputs
1
2
Output Phases
1
2
Voltage - Supply (Vcc/Vdd)
2.97V ~ 45V
4.5V ~ 36V
Frequency - Switching
100kHz ~ 2.2MHz
200kHz
Duty Cycle (Max)
93%
98.9%
Synchronous Rectifier
No
Yes
Clock Sync
Yes
Yes
Serial Interfaces
-
-
Control Features
Soft Start
Current Limit, Enable, Soft Start
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount, Wettable Flank
Surface Mount
Package / Case
12-WFDFN Exposed Pad
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
12-WSON (3x2)
28-TSSOP