Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Boost, Flyback, SEPIC
Buck-Boost
Voltage - Supply (Vcc/Vdd)
2.97V ~ 45V
6V ~ 85V
Frequency - Switching
100kHz ~ 2.2MHz
50kHz ~ 500kHz
Synchronous Rectifier
No
-
Control Features
Soft Start
Enable, Frequency Control, Power Good, Soft Start
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount, Wettable Flank
Surface Mount
Package / Case
12-WFDFN Exposed Pad
48-PowerTQFP
Supplier Device Package
12-WSON (3x2)
48-HTQFP (7x7)