LM5073MH
LM5073MH
Obsolete
Description:  IC POE CNTRL 1 CHANNEL 14HTSSOP
Manufacturer:  Texas Instruments
Datasheet:   LM5073MH Datasheet
History Price: Obsolete
In Stock: 20100
LM5073MH vs LM5070SDX-80
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Controller (PD)
Controller (PD), DC/DC
Number of Channels
1
1
Power - Max
12.95 W
-
Internal Switch(s)
Yes
Both
Auxiliary Sense
Yes
No
Standards
802.3af (PoE)
802.3af (PoE)
Voltage - Supply
9V ~ 70V
1.8V ~ 75V
Current - Supply
2mA
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-PowerTSSOP (0.173", 4.40mm Width)
16-WFDFN Exposed Pad
Supplier Device Package
14-HTSSOP
16-WSON (5x5)