Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Over Ethernet (PoE) Controllers
/ National Semiconductor LM5070SD-50
LM5070SD-50
Active
PMIC - Power Over Ethernet (PoE) Controllers
Description:
SWITCHING CONTROLLER, CURRENT-MO
Manufacturer:
National Semiconductor
Datasheet:
LM5070SD-50 Datasheet
History Price: $0.89000
In Stock: 11500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LM5070SD-50 vs LM5071MT-80
Part No
LM5070SD-50
LM5071MT-80
Category
PMIC - Power Over Ethernet (PoE) Controllers
PMIC - Power Over Ethernet (PoE) Controllers
Manufacturer
National Semiconductor
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Controller (PD), DC/DC
Controller (PD), DC/DC
Number of Channels
1
1
Power - Max
-
12.95 W
Internal Switch(s)
Both
Both
Auxiliary Sense
No
Yes
Standards
802.3af (PoE)
802.3af (PoE)
Voltage - Supply
1.8V ~ 75V
1.8V ~ 60V
Current - Supply
1mA
1mA
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WFDFN Exposed Pad
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-WSON (5x5)
16-TSSOP