Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Over Ethernet (PoE) Controllers
/ Texas Instruments LM5070MTC-50
LM5070MTC-50
Discontinued
PMIC - Power Over Ethernet (PoE) Controllers
Description:
IC POE CNTRL 1 CHANNEL 16TSSOP
Manufacturer:
Texas Instruments
Datasheet:
LM5070MTC-50 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 43800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LM5070MTC-50 vs LM5073MH
Part No
LM5070MTC-50
LM5073MH
Category
PMIC - Power Over Ethernet (PoE) Controllers
PMIC - Power Over Ethernet (PoE) Controllers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tube
Status
Discontinued
Obsolete
Type
Controller (PD), DC/DC
Controller (PD)
Number of Channels
1
1
Power - Max
-
12.95 W
Internal Switch(s)
Both
Yes
Auxiliary Sense
No
Yes
Standards
802.3af (PoE)
802.3af (PoE)
Voltage - Supply
1.8V ~ 75V
9V ~ 70V
Current - Supply
-
2mA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
14-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
14-HTSSOP