Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ National Semiconductor LM5025BSD
LM5025BSD
Active
PMIC - DC DC Switching Controllers
Description:
SWITCHING CONTROLLER, VOLTAGE-MO
Manufacturer:
National Semiconductor
Datasheet:
LM5025BSD Datasheet
History Price: $1.49000
In Stock: 48100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LM5025BSD vs LM5156HPWPR
Part No
LM5025BSD
LM5156HPWPR
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
National Semiconductor
Texas Instruments
Series
-
Automotive, AEC-Q100
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up/Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Positive
Topology
Forward Converter
Boost, Flyback, SEPIC
Number of Outputs
2
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
8V ~ 15V
2.97V ~ 60V
Frequency - Switching
200kHz ~ 400kHz
100kHz ~ 2.2MHz
Duty Cycle (Max)
71%, 73%
93%
Synchronous Rectifier
No
No
Clock Sync
Yes
No
Serial Interfaces
-
-
Control Features
Dead Time Control, Frequency Control, Ramp, Soft Start
Current Limit, Enable, Frequency Control, Power Good, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WFDFN Exposed Pad
14-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-WSON (5x5)
14-HTSSOP