Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Texas Instruments LM5020MMX-1
LM5020MMX-1
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR FLYBACK 10MSOP
Manufacturer:
Texas Instruments
Datasheet:
LM5020MMX-1 Datasheet
History Price: Obsolete
In Stock: 2900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LM5020MMX-1 vs LM5170PHPR
Part No
LM5020MMX-1
LM5170PHPR
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up/Step-Down
Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Flyback
Buck-Boost
Number of Outputs
1
1
Output Phases
1
2
Voltage - Supply (Vcc/Vdd)
8V ~ 15V
6V ~ 85V
Frequency - Switching
200kHz ~ 630kHz
50kHz ~ 500kHz
Duty Cycle (Max)
80%
-
Synchronous Rectifier
No
-
Clock Sync
Yes
Yes
Serial Interfaces
-
-
Control Features
Frequency Control, Soft Start
Enable, Frequency Control, Power Good, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
48-PowerTQFP
Supplier Device Package
10-VSSOP
48-HTQFP (7x7)